Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1330FRRSL

Description
EGS-2 133 1% RWR82S1330FR RSL
Request a Quote Datasheet
Description
EGS-2 133 1% RWR82S1330FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1330FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1330FRRSL
Wirewound Resistors 3110-RWR82S1330FRRSL
EGS-2 133 1% RWR82S1330FR RSL

EGS-2 133 1% RWR82S1330FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1330FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1330FRRSL-ND
Through Hole Resistors RWR82S1330FRRSL-ND
133 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 133 OHM 2W 1% WW AXIAL - RWR82S1330FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 2W 1% WW AXIAL
RWR82S1330FRRSL
RES 133 OHM 2W 1% WW AXIAL RWR82S1330FRRSL
RES 133ohm 2W 1% WW AXIAL

RES 133ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1330FRRSL RWR82S1330FRRSL-ND RWR82S1330FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 133 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details