Vishay Intertechnology, Inc. RES 1.3K OHM 2W 1% WW AXIAL RWR82S1301FRRSL

Description
RES 1.3Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 2W 1% WW AXIAL - RWR82S1301FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR82S1301FRRSL
RES 1.3K OHM 2W 1% WW AXIAL RWR82S1301FRRSL
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1301FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1301FRRSL
Wirewound Resistors 3110-RWR82S1301FRRSL
EGS-2 1.3K 1% RWR82S1301FR RSL

EGS-2 1.3K 1% RWR82S1301FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1301FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1301FRRSL-ND
Through Hole Resistors RWR82S1301FRRSL-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1301FRRSL 3110-RWR82S1301FRRSL RWR82S1301FRRSL-ND
Product Name RES 1.3K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details