Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1301FPRSL

Description
EGS-2 1.3K 1% RWR82S1301FP RSL
Request a Quote Datasheet
Description
EGS-2 1.3K 1% RWR82S1301FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1301FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1301FPRSL
Wirewound Resistors 3110-RWR82S1301FPRSL
EGS-2 1.3K 1% RWR82S1301FP RSL

EGS-2 1.3K 1% RWR82S1301FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1301FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1301FPRSL-ND
Through Hole Resistors RWR82S1301FPRSL-ND
1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR82S1301FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR82S1301FPRSL
RES 1.3K OHM 2W 1% WW AXIAL RWR82S1301FPRSL
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1301FPRSL RWR82S1301FPRSL-ND RWR82S1301FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details