Vishay Intertechnology, Inc. RES 12.4 OHM 2W 1% WW AXIAL RWR82S12R4FRS70

Description
RES 12.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 2W 1% WW AXIAL - RWR82S12R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 2W 1% WW AXIAL
RWR82S12R4FRS70
RES 12.4 OHM 2W 1% WW AXIAL RWR82S12R4FRS70
RES 12.4ohm 2W 1% WW AXIAL

RES 12.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S12R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S12R4FRS70
Wirewound Resistors 3110-RWR82S12R4FRS70
EGS-2 12.4 1% RWR82S12R4FR S70

EGS-2 12.4 1% RWR82S12R4FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S12R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S12R4FRS70-ND
Through Hole Resistors RWR82S12R4FRS70-ND
12.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S12R4FRS70 3110-RWR82S12R4FRS70 RWR82S12R4FRS70-ND
Product Name RES 12.4 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details