Vishay Intertechnology, Inc. Wirewound Resistors RWR82S12R4FRBSL

Description
EGS-2 12.4 1% RWR82S12R4FR BSL
Request a Quote Datasheet
Description
EGS-2 12.4 1% RWR82S12R4FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S12R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S12R4FRBSL
Wirewound Resistors 3110-RWR82S12R4FRBSL
EGS-2 12.4 1% RWR82S12R4FR BSL

EGS-2 12.4 1% RWR82S12R4FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S12R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S12R4FRBSL-ND
Through Hole Resistors RWR82S12R4FRBSL-ND
12.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.4 OHM 2W 1% WW AXIAL - RWR82S12R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 2W 1% WW AXIAL
RWR82S12R4FRBSL
RES 12.4 OHM 2W 1% WW AXIAL RWR82S12R4FRBSL
RES 12.4ohm 2W 1% WW AXIAL

RES 12.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S12R4FRBSL RWR82S12R4FRBSL-ND RWR82S12R4FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 12.4 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details