Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1181FRS74

Description
EGS-2 1.18K 1% RWR82S1181FR S74
Request a Quote
Description
EGS-2 1.18K 1% RWR82S1181FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead, wirewound resistor with a power rating of 1.5 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerances and 0.1 Ω to 1.3 kΩ for ±0.5 % and ±1 % tolerances. The component meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. It is available only in an inductive winding configuration with dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part is qualified for S level failure rates and complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead, wirewound resistor with a power rating of 1.5 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerances and 0.1 Ω to 1.3 kΩ for ±0.5 % and ±1 % tolerances. The component meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. It is available only in an inductive winding configuration with dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part is qualified for S level failure rates and complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1181FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1181FRS74
Wirewound Resistors 3110-RWR82S1181FRS74
EGS-2 1.18K 1% RWR82S1181FR S74

EGS-2 1.18K 1% RWR82S1181FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S1181FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details