Vishay Intertechnology, Inc. RES 1.1K OHM 2W 1% WW AXIAL RWR82S1101FRB12

Description
RES 1.1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2W 1% WW AXIAL - RWR82S1101FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2W 1% WW AXIAL
RWR82S1101FRB12
RES 1.1K OHM 2W 1% WW AXIAL RWR82S1101FRB12
RES 1.1Kohm 2W 1% WW AXIAL

RES 1.1Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1101FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1101FRB12
Wirewound Resistors 3110-RWR82S1101FRB12
EGS-2 1.1K 1% RWR82S1101FR B12

EGS-2 1.1K 1% RWR82S1101FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1101FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1101FRB12-ND
Through Hole Resistors RWR82S1101FRB12-ND
1.1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1101FRB12 3110-RWR82S1101FRB12 RWR82S1101FRB12-ND
Product Name RES 1.1K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details