Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1100FSRSL

Description
EGS-2 110 1% RWR82S1100FS RSL
Request a Quote Datasheet
Description
EGS-2 110 1% RWR82S1100FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1100FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1100FSRSL
Wirewound Resistors 3110-RWR82S1100FSRSL
EGS-2 110 1% RWR82S1100FS RSL

EGS-2 110 1% RWR82S1100FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1100FSRSL-ND
Through Hole Resistors RWR82S1100FSRSL-ND
110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR82S1100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR82S1100FSRSL
RES 110 OHM 2W 1% WW AXIAL RWR82S1100FSRSL
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1100FSRSL RWR82S1100FSRSL-ND RWR82S1100FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers