Vishay Intertechnology, Inc. Through Hole Resistors RWR82S10R2FRBSL

Description
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S10R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S10R2FRBSL-ND
Through Hole Resistors RWR82S10R2FRBSL-ND
10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S10R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S10R2FRBSL
Wirewound Resistors 3110-RWR82S10R2FRBSL
EGS-2 10.2 1% RWR82S10R2FR BSL

EGS-2 10.2 1% RWR82S10R2FR BSL

Supplier's Site Datasheet
RES 10.2 OHM 2W 1% WW AXIAL - RWR82S10R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 2W 1% WW AXIAL
RWR82S10R2FRBSL
RES 10.2 OHM 2W 1% WW AXIAL RWR82S10R2FRBSL
RES 10.2ohm 2W 1% WW AXIAL

RES 10.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S10R2FRBSL-ND 3110-RWR82S10R2FRBSL RWR82S10R2FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details