Vishay Intertechnology, Inc. Through Hole Resistors RWR82S10R0FRB12

Description
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S10R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S10R0FRB12-ND
Through Hole Resistors RWR82S10R0FRB12-ND
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S10R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S10R0FRB12
Wirewound Resistors 3110-RWR82S10R0FRB12
EGS-2 10 1% RWR82S10R0FR B12

EGS-2 10 1% RWR82S10R0FR B12

Supplier's Site Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR82S10R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR82S10R0FRB12
RES 10 OHM 2W 1% WW AXIAL RWR82S10R0FRB12
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S10R0FRB12-ND 3110-RWR82S10R0FRB12 RWR82S10R0FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 10 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details