Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1001FSS73

Description
EGS-2 1K 1% RWR82S1001FS S73
Request a Quote Datasheet
Description
EGS-2 1K 1% RWR82S1001FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1001FSS73
Wirewound Resistors 3110-RWR82S1001FSS73
EGS-2 1K 1% RWR82S1001FS S73

EGS-2 1K 1% RWR82S1001FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1001FSS73-ND
Through Hole Resistors RWR82S1001FSS73-ND
1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR82S1001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR82S1001FSS73
RES 1K OHM 2W 1% WW AXIAL RWR82S1001FSS73
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2355
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2355
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S1001FSS73 RWR82S1001FSS73-ND RWR82S1001FSS73 64C2355
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 2W 1% WW AXIAL Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers