Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1000FSBSL

Description
EGS-2 100 1% RWR82S1000FS BSL
Request a Quote Datasheet
Description
EGS-2 100 1% RWR82S1000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1000FSBSL
Wirewound Resistors 3110-RWR82S1000FSBSL
EGS-2 100 1% RWR82S1000FS BSL

EGS-2 100 1% RWR82S1000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1000FSBSL-ND
Through Hole Resistors RWR82S1000FSBSL-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR82S1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR82S1000FSBSL
RES 100 OHM 2W 1% WW AXIAL RWR82S1000FSBSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1000FSBSL RWR82S1000FSBSL-ND RWR82S1000FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers