Vishay Intertechnology, Inc. RES 0.5 OHM 2W 1% WW AXIAL RWR82NR500FSBSL

Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 2W 1% WW AXIAL - RWR82NR500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 1% WW AXIAL
RWR82NR500FSBSL
RES 0.5 OHM 2W 1% WW AXIAL RWR82NR500FSBSL
RES 0.5ohm 2W 1% WW AXIAL

RES 0.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR500FSBSL-ND
Through Hole Resistors RWR82NR500FSBSL-ND
500 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

500 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR500FSBSL RWR82NR500FSBSL-ND
Product Name RES 0.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details