Vishay Intertechnology, Inc. RES 0.229 OHM 2W 1% WW AXIAL RWR82NR229FSBSL

Description
RES 0.229ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.229ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.229 OHM 2W 1% WW AXIAL - RWR82NR229FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.229 OHM 2W 1% WW AXIAL
RWR82NR229FSBSL
RES 0.229 OHM 2W 1% WW AXIAL RWR82NR229FSBSL
RES 0.229ohm 2W 1% WW AXIAL

RES 0.229ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR229FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR229FSBSL-ND
Through Hole Resistors RWR82NR229FSBSL-ND
229 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

229 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR229FSBSL RWR82NR229FSBSL-ND
Product Name RES 0.229 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2290 ohms 0.2290 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details