Vishay Intertechnology, Inc. RES 0.22 OHM 2W 1% WW AXIAL RWR82NR220FSB12

Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 2W 1% WW AXIAL - RWR82NR220FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% WW AXIAL
RWR82NR220FSB12
RES 0.22 OHM 2W 1% WW AXIAL RWR82NR220FSB12
RES 0.22ohm 2W 1% WW AXIAL

RES 0.22ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82NR220FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82NR220FSB12-ND
Through Hole Resistors RWR82NR220FSB12-ND
220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82NR220FSB12 RWR82NR220FSB12-ND
Product Name RES 0.22 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details