Vishay Intertechnology, Inc. RES 5.23 OHM 2W 1% WW AXIAL RWR82N5R23FSS73

Description
RES 5.23ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 2W 1% WW AXIAL - RWR82N5R23FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 2W 1% WW AXIAL
RWR82N5R23FSS73
RES 5.23 OHM 2W 1% WW AXIAL RWR82N5R23FSS73
RES 5.23ohm 2W 1% WW AXIAL

RES 5.23ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N5R23FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N5R23FSS73-ND
Through Hole Resistors RWR82N5R23FSS73-ND
5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.23 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR82N5R23FSS73 RWR82N5R23FSS73-ND
Product Name RES 5.23 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details