Vishay Intertechnology, Inc. Wirewound Resistors RWR82N4220BSS73

Description
EGN-2 422 .1% RWR82N4220BS S73
Request a Quote Datasheet
Description
EGN-2 422 .1% RWR82N4220BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N4220BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N4220BSS73
Wirewound Resistors 3110-RWR82N4220BSS73
EGN-2 422 .1% RWR82N4220BS S73

EGN-2 422 .1% RWR82N4220BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82N4220BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N4220BSS73-ND
Through Hole Resistors RWR82N4220BSS73-ND
422 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 422 OHM 2W 0.1% WW AXIAL - RWR82N4220BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 0.1% WW AXIAL
RWR82N4220BSS73
RES 422 OHM 2W 0.1% WW AXIAL RWR82N4220BSS73
RES 422ohm 2W 0.1% WW AXIAL

RES 422ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N4220BSS73 RWR82N4220BSS73-ND RWR82N4220BSS73
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers