Vishay Intertechnology, Inc. Through Hole Resistors RWR82N32R8BSBSL

Description
32.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
32.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82N32R8BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N32R8BSBSL-ND
Through Hole Resistors RWR82N32R8BSBSL-ND
32.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.8 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 32.8 OHM 2W 0.1% WW AXIAL - RWR82N32R8BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8 OHM 2W 0.1% WW AXIAL
RWR82N32R8BSBSL
RES 32.8 OHM 2W 0.1% WW AXIAL RWR82N32R8BSBSL
RES 32.8ohm 2W 0.1% WW AXIAL

RES 32.8ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N32R8BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N32R8BSBSL
Wirewound Resistors 3110-RWR82N32R8BSBSL
EGN-2 32.8 .1% RWR82N32R8BS BSL

EGN-2 32.8 .1% RWR82N32R8BS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82N32R8BSBSL-ND RWR82N32R8BSBSL 3110-RWR82N32R8BSBSL
Product Name Through Hole Resistors RES 32.8 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.8 ohms 32.8 ohms 32.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details