Vishay Intertechnology, Inc. Wirewound Resistors RWR82N2400BSBSL

Description
EGN-2 240 .1% RWR82N2400BS BSL
Request a Quote Datasheet
Description
EGN-2 240 .1% RWR82N2400BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N2400BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N2400BSBSL
Wirewound Resistors 3110-RWR82N2400BSBSL
EGN-2 240 .1% RWR82N2400BS BSL

EGN-2 240 .1% RWR82N2400BS BSL

Supplier's Site Datasheet
RES 240 OHM 2W 0.1% WW AXIAL - RWR82N2400BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2W 0.1% WW AXIAL
RWR82N2400BSBSL
RES 240 OHM 2W 0.1% WW AXIAL RWR82N2400BSBSL
RES 240ohm 2W 0.1% WW AXIAL

RES 240ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N2400BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N2400BSBSL-ND
Through Hole Resistors RWR82N2400BSBSL-ND
240 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

240 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N2400BSBSL RWR82N2400BSBSL RWR82N2400BSBSL-ND
Product Name Wirewound Resistors RES 240 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details