RES 1.13ohm 2W 0.5% WW AXIAL
1.13 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR82N1R13DRRSL | RWR82N1R13DRRSL-ND |
| Product Name | RES 1.13 OHM 2W 0.5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 1.13 ohms | 1.13 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 1.5 watts |
| Configuration | Single Resistor |