Vishay Intertechnology, Inc. Wirewound Resistors RWR82N15R0FSRSL

Description
EGN-2 15 1% RWR82N15R0FS RSL
Request a Quote
Description
EGN-2 15 1% RWR82N15R0FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82N is a non-inductive, military-grade wirewound resistor with a 1.5 W power rating at 25 °C and a resistance range of 0.1 to 649 Ω. It features a beryllium oxide ceramic core, high-temperature silicone coating, and complete welded construction. Operating from -55 °C to +250 °C, it meets MIL-PRF-39007 and ANSI J-STD-002. The terminal strength is 5 lb minimum, and dielectric withstanding voltage is 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values above 1.01 Ω. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.078 + 0.016 - 0.031 in (1.98 + 0.406 - 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) terminal size. The part RWR82N15R0FSRSL specifies a 15.0 Ω resistor with ±1.0 % tolerance and single-lot bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR82N is a non-inductive, military-grade wirewound resistor with a 1.5 W power rating at 25 °C and a resistance range of 0.1 to 649 Ω. It features a beryllium oxide ceramic core, high-temperature silicone coating, and complete welded construction. Operating from -55 °C to +250 °C, it meets MIL-PRF-39007 and ANSI J-STD-002. The terminal strength is 5 lb minimum, and dielectric withstanding voltage is 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values above 1.01 Ω. Dimensions are 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.078 + 0.016 - 0.031 in (1.98 + 0.406 - 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) terminal size. The part RWR82N15R0FSRSL specifies a 15.0 Ω resistor with ±1.0 % tolerance and single-lot bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N15R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N15R0FSRSL
Wirewound Resistors 3110-RWR82N15R0FSRSL
EGN-2 15 1% RWR82N15R0FS RSL

EGN-2 15 1% RWR82N15R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82N15R0FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-10RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers