RWR82N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 1.5 W, a resistance range of 0.1 to 649 Ω, and a tolerance of ±0.1% to ±1.0%. It features a high-temperature silicone coating, complete welded construction, and a ceramic beryllium oxide core. The part is rated for an operating temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V for 2 W and smaller devices. Terminal strength is rated at 5 lb minimum. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead. It meets MIL-PRF-39007 qualifications and ANSI J-STD-002 solderability requirements.
EGN-2 15 1% RWR82N15R0FS BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR82N15R0FSBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |