Vishay Intertechnology, Inc. RES 145 OHM 2W 0.1% WW AXIAL RWR82N1450BSBSL

Description
RES 145ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 145ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145 OHM 2W 0.1% WW AXIAL - RWR82N1450BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 2W 0.1% WW AXIAL
RWR82N1450BSBSL
RES 145 OHM 2W 0.1% WW AXIAL RWR82N1450BSBSL
RES 145ohm 2W 0.1% WW AXIAL

RES 145ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N1450BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1450BSBSL
Wirewound Resistors 3110-RWR82N1450BSBSL
EGN-2 145 .1% RWR82N1450BS BSL

EGN-2 145 .1% RWR82N1450BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82N1450BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1450BSBSL-ND
Through Hole Resistors RWR82N1450BSBSL-ND
145 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

145 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N1450BSBSL 3110-RWR82N1450BSBSL RWR82N1450BSBSL-ND
Product Name RES 145 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145 ohms 145 ohms 145 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7100RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details