Vishay Intertechnology, Inc. Wirewound Resistors RWR81W6190FMB12

Description
EGW-1 619 1% RWR81W6190FM B12
Request a Quote
Description
EGW-1 619 1% RWR81W6190FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81W6190FMB12 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a welded construction and high-temperature silicone coating. It features a weldable, inductive winding (W suffix), a resistance value of 619 Ω with a tolerance of ±1% (F suffix), and a failure rate of 1.0%/1000 h (M suffix). The resistor is rated for 1 W at 25 °C, operates from -55 °C to +250 °C, and has a maximum working voltage of 31.6 V. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The part meets ANSI J-STD-002 solderability requirements and has an insulation resistance of at least 1000 MΩ when dry. The package is bulk packed (B12 suffix).

Datasheet Summary
Powered by GS/AI

RWR81W6190FMB12 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a welded construction and high-temperature silicone coating. It features a weldable, inductive winding (W suffix), a resistance value of 619 Ω with a tolerance of ±1% (F suffix), and a failure rate of 1.0%/1000 h (M suffix). The resistor is rated for 1 W at 25 °C, operates from -55 °C to +250 °C, and has a maximum working voltage of 31.6 V. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The part meets ANSI J-STD-002 solderability requirements and has an insulation resistance of at least 1000 MΩ when dry. The package is bulk packed (B12 suffix).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81W6190FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81W6190FMB12
Wirewound Resistors 3110-RWR81W6190FMB12
EGW-1 619 1% RWR81W6190FM B12

EGW-1 619 1% RWR81W6190FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81W6190FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249283 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1548-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details