Vishay Intertechnology, Inc. Wirewound Resistors RWR81W4R99FRS70

Description
EGW-1 4.99 1% RWR81W4R99FR S70
Request a Quote
Description
EGW-1 4.99 1% RWR81W4R99FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81W4R99FRS70 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a maximum power rating of 1 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a weldable, inductively wound terminal design (denoted by 'W'). The resistor has a resistance value of 4.99 Ω with a tolerance of ±1.0%, and operates across a temperature range of -55 °C to +250 °C. It measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape/reel (S70).

Datasheet Summary
Powered by GS/AI

The RWR81W4R99FRS70 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a maximum power rating of 1 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a weldable, inductively wound terminal design (denoted by 'W'). The resistor has a resistance value of 4.99 Ω with a tolerance of ±1.0%, and operates across a temperature range of -55 °C to +250 °C. It measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape/reel (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81W4R99FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81W4R99FRS70
Wirewound Resistors 3110-RWR81W4R99FRS70
EGW-1 4.99 1% RWR81W4R99FR S70

EGW-1 4.99 1% RWR81W4R99FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81W4R99FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details