The RWR81S is a MIL-PRF-39007 qualified axial wirewound resistor rated for 1 W at 25 °C, with resistance values from 0.1 to 1 kΩ and tolerances down to ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. Operating temperature range is -55 °C to +250 °C. Dielectric withstanding voltage is 500 V minimum, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. Resistance temperature coefficient is +400 ppm/°C max for 0.505 to 1.0 Ω and ±50 ppm/°C for 1.01 to 10 Ω. It meets ANSI J-STD-002 for solderability.
EGS-1-80 .511 1% RWR81SR511FP R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR511FPR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |