Riedon, Inc. Surface Mount Resistor SL-2

Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - SL-2 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
SL-2
Surface Mount Resistor SL-2
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
  • Resistance: 0.005 to 50kOhms
  • High Power: to 4Watts
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient to +/- 20 ppm/K
  • Superior Surge Handling Capability
  • Reel Packaging
  • Non-inductive Windings are Available (Type SN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SL-2
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 to 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2B R56 5% 5K RL - RL73K2BR56JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details