Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR500FSS70

Description
EGS-1-80 .5 1% RWR81SR500FS S70
Request a Quote
Description
EGS-1-80 .5 1% RWR81SR500FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It is available in inductive winding only and has a resistance range of 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and supports solderable terminals. The part is rated for 0.001 %/1000 h failure rate (S level) and is available in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It is available in inductive winding only and has a resistance range of 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and supports solderable terminals. The part is rated for 0.001 %/1000 h failure rate (S level) and is available in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR500FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR500FSS70
Wirewound Resistors 3110-RWR81SR500FSS70
EGS-1-80 .5 1% RWR81SR500FS S70

EGS-1-80 .5 1% RWR81SR500FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR500FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details