Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR499FSR36

Description
EGS-1-80 .499 1% RWR81SR499FS R36
Request a Quote
Description
EGS-1-80 .499 1% RWR81SR499FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead, wirewound resistor with a power rating of 1 W at 25 °C, silicone coating, and complete welded construction. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and is available in inductive winding. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. Resistance values range from 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dielectric withstanding voltage is 500 V RMS for 2 W and smaller units. Terminals are solderable with tinned Copperweld® leads. Failure rates are available at S level (0.001 %/1000 h).

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead, wirewound resistor with a power rating of 1 W at 25 °C, silicone coating, and complete welded construction. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and is available in inductive winding. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. Resistance values range from 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dielectric withstanding voltage is 500 V RMS for 2 W and smaller units. Terminals are solderable with tinned Copperweld® leads. Failure rates are available at S level (0.001 %/1000 h).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR499FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499FSR36
Wirewound Resistors 3110-RWR81SR499FSR36
EGS-1-80 .499 1% RWR81SR499FS R36

EGS-1-80 .499 1% RWR81SR499FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR499FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - S1-1RJ1 - ODG (Origin Data Global)
Specs
Resistance Range 1 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
View Details