Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR402FRR36

Description
EGS-1-80 .402 1% RWR81SR402FR R36
Request a Quote
Description
EGS-1-80 .402 1% RWR81SR402FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C, operating from -55 °C to +250 °C. It has a resistance range of 0.1 to 1 kΩ (±0.5 %, ±1 %) and 0.499 to 1 kΩ (±0.1 %). The part features a high-temperature silicone coating, complete welded construction, and solderable terminals. Its dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. Dielectric withstanding voltage is 500 V minimum, with terminal strength of 5 lb minimum. Resistance temperature coefficient ranges from +650 ppm/°C below 0.5 Ω to ±50 ppm/°C for 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability and is rated for 0.01 % failure rate per 1000 h (R code).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C, operating from -55 °C to +250 °C. It has a resistance range of 0.1 to 1 kΩ (±0.5 %, ±1 %) and 0.499 to 1 kΩ (±0.1 %). The part features a high-temperature silicone coating, complete welded construction, and solderable terminals. Its dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. Dielectric withstanding voltage is 500 V minimum, with terminal strength of 5 lb minimum. Resistance temperature coefficient ranges from +650 ppm/°C below 0.5 Ω to ±50 ppm/°C for 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability and is rated for 0.01 % failure rate per 1000 h (R code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR402FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR402FRR36
Wirewound Resistors 3110-RWR81SR402FRR36
EGS-1-80 .402 1% RWR81SR402FR R36

EGS-1-80 .402 1% RWR81SR402FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR402FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 8098780P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - S4-47RJ1-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details