Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR348FRR36

Description
EGS-1-80 .348 1% RWR81SR348FR R36
Request a Quote
Description
EGS-1-80 .348 1% RWR81SR348FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and a solderable inductive winding. The part has a power rating of 1 W at 25 °C, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 1 kΩ with a tolerance of ±1 %. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Failure rate options include 0.01 %/1000 h, and it is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and a solderable inductive winding. The part has a power rating of 1 W at 25 °C, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 1 kΩ with a tolerance of ±1 %. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Failure rate options include 0.01 %/1000 h, and it is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR348FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR348FRR36
Wirewound Resistors 3110-RWR81SR348FRR36
EGS-1-80 .348 1% RWR81SR348FR R36

EGS-1-80 .348 1% RWR81SR348FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR348FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details