RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W, silicone coating, and welded construction, designed for high-temperature operation from -55 °C to +250 °C. It features a resistance range of 0.1 to 1 kΩ for ±1 % tolerance, with a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω and ±50 ppm/°C from 1.01 Ω to 10 Ω. The component measures 0.250 ± 0.031 in. in length and 0.085 ± 0.020 in. in diameter, weighs 0.21 g, and meets MIL-PRF-39007 standards. It has a dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum, and terminal strength of 5 lb. Solderable terminals comply with ANSI J-STD-002.
EGS-1-80 .22 1% RWR81SR220FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR220FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |