TE Connectivity Through Hole Resistors C14330RJL

Description
330 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C14330RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C14330RJL-ND
Through Hole Resistors C14330RJL-ND
330 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

330 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661626
Through Hole Resistors 6661626
TE Connectivity C14330RJL Resistor

TE Connectivity C14330RJL Resistor

Supplier's Site
Through Hole Resistors - 6661626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661626P
Through Hole Resistors 6661626P
TE Connectivity C14330RJL Resistor

TE Connectivity C14330RJL Resistor

Supplier's Site
Res, 330R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3072
Res, 330R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3072
RES, 330R, 5%, 14W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 330R, 5%, 14W, AXIAL, WIREWOUND; Resistance:330ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C14330RJL-ND 6661626 6661626P 43AC3072
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 330R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers