Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR137FSS73

Description
EGS-1-80 .137 1% RWR81SR137FS S73
Request a Quote
Description
EGS-1-80 .137 1% RWR81SR137FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 1 kΩ for the ±1 % tolerance, with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and has an insulation resistance of 1000 MΩ minimum dry. The part meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging. The part number RWR81SR137FSS73 includes a trailing packaging code, indicating tape/reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance range of 0.1 to 1 kΩ for the ±1 % tolerance, with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and has an insulation resistance of 1000 MΩ minimum dry. The part meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging. The part number RWR81SR137FSS73 includes a trailing packaging code, indicating tape/reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR137FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR137FSS73
Wirewound Resistors 3110-RWR81SR137FSS73
EGS-1-80 .137 1% RWR81SR137FS S73

EGS-1-80 .137 1% RWR81SR137FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR137FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details