Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR137FPB12

Description
EGS-1-80 .137 1% RWR81SR137FP B12
Request a Quote
Description
EGS-1-80 .137 1% RWR81SR137FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminal dimensions of 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It supports operating temperatures from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω. The RWR81S series uses an inductive winding with solderable terminals and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminal dimensions of 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It supports operating temperatures from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω. The RWR81S series uses an inductive winding with solderable terminals and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR137FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR137FPB12
Wirewound Resistors 3110-RWR81SR137FPB12
EGS-1-80 .137 1% RWR81SR137FP B12

EGS-1-80 .137 1% RWR81SR137FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR137FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details