Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR130FSS74

Description
EGS-1-80 .13 1% RWR81SR130FS S74
Request a Quote
Description
EGS-1-80 .13 1% RWR81SR130FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification standards. The part is available in inductive winding (S suffix) with a solderable terminal, measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, has a diameter of 0.085 ± 0.020 in (2.16 ± 0.508 mm), and weighs 0.21 g. Dielectric withstanding voltage is 500 V RMS minimum, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification standards. The part is available in inductive winding (S suffix) with a solderable terminal, measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, has a diameter of 0.085 ± 0.020 in (2.16 ± 0.508 mm), and weighs 0.21 g. Dielectric withstanding voltage is 500 V RMS minimum, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR130FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR130FSS74
Wirewound Resistors 3110-RWR81SR130FSS74
EGS-1-80 .13 1% RWR81SR130FS S74

EGS-1-80 .13 1% RWR81SR130FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR130FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details