Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR113FSBSL

Description
EGS-1-80 .113 1% RWR81SR113FS BSL
Request a Quote
Description
EGS-1-80 .113 1% RWR81SR113FS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.1 % tolerance, and a solderable inductive winding. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a weight of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of +650 ppm/°C for resistances below 0.499 Ω, +400 ppm/°C for 0.505 to 1.0 Ω, and ±50 ppm/°C for 1.01 to 10 Ω. An insulation resistance of 1000 MΩ minimum is specified when dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.1 % tolerance, and a solderable inductive winding. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a weight of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of +650 ppm/°C for resistances below 0.499 Ω, +400 ppm/°C for 0.505 to 1.0 Ω, and ±50 ppm/°C for 1.01 to 10 Ω. An insulation resistance of 1000 MΩ minimum is specified when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR113FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR113FSBSL
Wirewound Resistors 3110-RWR81SR113FSBSL
EGS-1-80 .113 1% RWR81SR113FS BSL

EGS-1-80 .113 1% RWR81SR113FS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR113FSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1290-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers