Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9R09FSS74

Description
EGS-1-80 9.09 1% RWR81S9R09FS S74
Request a Quote
Description
EGS-1-80 9.09 1% RWR81S9R09FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 1 W power rating at 25°C, high temperature silicone coating, and a complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, or 0.499 to 1 kΩ for ±0.1% tolerance. The device features an inductive winding, measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter, and weighs 0.21 grams. It supports an operating temperature range of -55°C to +250°C, with a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lbf minimum, and it meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR81S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 1 W power rating at 25°C, high temperature silicone coating, and a complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, or 0.499 to 1 kΩ for ±0.1% tolerance. The device features an inductive winding, measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter, and weighs 0.21 grams. It supports an operating temperature range of -55°C to +250°C, with a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lbf minimum, and it meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9R09FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FSS74
Wirewound Resistors 3110-RWR81S9R09FSS74
EGS-1-80 9.09 1% RWR81S9R09FS S74

EGS-1-80 9.09 1% RWR81S9R09FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S9R09FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S3-15RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers