Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9R09FPS70

Description
EGS-1-80 9.09 1% RWR81S9R09FP S70
Request a Quote
Description
EGS-1-80 9.09 1% RWR81S9R09FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S9R09FPS70 is an axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 9.09 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h. The resistor is inductively wound with solderable terminals, measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The part is supplied in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

RWR81S9R09FPS70 is an axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 9.09 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h. The resistor is inductively wound with solderable terminals, measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The part is supplied in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9R09FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FPS70
Wirewound Resistors 3110-RWR81S9R09FPS70
EGS-1-80 9.09 1% RWR81S9R09FP S70

EGS-1-80 9.09 1% RWR81S9R09FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S9R09FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237211-S3-15RF1 - Win Source Electronics
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers