Vishay Intertechnology, Inc. Wirewound Resistors RWR81S95R3FRR36

Description
EGS-1-80 95.3 1% RWR81S95R3FR R36
Request a Quote
Description
EGS-1-80 95.3 1% RWR81S95R3FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S95R3FRR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W, resistance value of 95.3 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a solderable inductive winding. The part has a length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm], diameter of 0.085 ± 0.020 inches [2.16 ± 0.508 mm], and terminal size of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Packaging is bulk with single lot date code per R36 suffix.

Datasheet Summary
Powered by GS/AI

RWR81S95R3FRR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W, resistance value of 95.3 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a solderable inductive winding. The part has a length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm], diameter of 0.085 ± 0.020 inches [2.16 ± 0.508 mm], and terminal size of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Packaging is bulk with single lot date code per R36 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S95R3FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S95R3FRR36
Wirewound Resistors 3110-RWR81S95R3FRR36
EGS-1-80 95.3 1% RWR81S95R3FR R36

EGS-1-80 95.3 1% RWR81S95R3FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S95R3FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details