Vishay Intertechnology, Inc. Wirewound Resistors RWR81S90R9FRR36

Description
EGS-1-80 90.9 1% RWR81S90R9FR R36
Request a Quote
Description
EGS-1-80 90.9 1% RWR81S90R9FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S90R9FRR36 is a military-grade, axial lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 1 W at 25 °C and a resistance value of 90.9 Ω with ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V RMS. The failure rate is 0.01% per 1000 hours. The part is suitable for high-reliability applications and uses a tinned Copperweld® terminal.

Datasheet Summary
Powered by GS/AI

RWR81S90R9FRR36 is a military-grade, axial lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 1 W at 25 °C and a resistance value of 90.9 Ω with ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V RMS. The failure rate is 0.01% per 1000 hours. The part is suitable for high-reliability applications and uses a tinned Copperweld® terminal.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S90R9FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S90R9FRR36
Wirewound Resistors 3110-RWR81S90R9FRR36
EGS-1-80 90.9 1% RWR81S90R9FR R36

EGS-1-80 90.9 1% RWR81S90R9FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S90R9FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Through Hole Resistors - 696-1536-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details