Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9090FRS74

Description
EGS-1-80 909 1% RWR81S9090FR S74
Request a Quote
Description
EGS-1-80 909 1% RWR81S9090FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.499 Ω to 1 kΩ for ±0.1% tolerance. It has a silicone coating, welded construction, and an inductive winding. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in terminal diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V min and terminal strength of 5 lb min. Resistance temperature coefficient is +400 ppm/°C max from 0.505 to 1.0 Ω and ±50 ppm/°C from 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability and is packaged in tape/reel (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.499 Ω to 1 kΩ for ±0.1% tolerance. It has a silicone coating, welded construction, and an inductive winding. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in terminal diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V min and terminal strength of 5 lb min. Resistance temperature coefficient is +400 ppm/°C max from 0.505 to 1.0 Ω and ±50 ppm/°C from 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability and is packaged in tape/reel (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9090FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9090FRS74
Wirewound Resistors 3110-RWR81S9090FRS74
EGS-1-80 909 1% RWR81S9090FR S74

EGS-1-80 909 1% RWR81S9090FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S9090FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-1298-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers