Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R98FRR36

Description
EGS-1-80 6.98 1% RWR81S6R98FR R36
Request a Quote
Description
EGS-1-80 6.98 1% RWR81S6R98FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S6R98FRR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 6.98 Ω with a tolerance of ±1%, and a failure rate of 0.01 %/1000 h. The resistor is inductive, with solderable terminals, and measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V RMS minimum for 2 W and smaller units.

Datasheet Summary
Powered by GS/AI

RWR81S6R98FRR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 6.98 Ω with a tolerance of ±1%, and a failure rate of 0.01 %/1000 h. The resistor is inductive, with solderable terminals, and measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V RMS minimum for 2 W and smaller units.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R98FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R98FRR36
Wirewound Resistors 3110-RWR81S6R98FRR36
EGS-1-80 6.98 1% RWR81S6R98FR R36

EGS-1-80 6.98 1% RWR81S6R98FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R98FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details