Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R81FSR36

Description
EGS-1-80 6.81 1% RWR81S6R81FS R36
Request a Quote
Description
EGS-1-80 6.81 1% RWR81S6R81FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S6R81FSR36 is a military-grade axial wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 1 W and a resistance of 6.81 Ω ±1%. It has a solderable, inductive winding, high-temperature silicone coating, and complete welded construction. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.01% per 1000 hours and is packaged in bulk with single lot date code. The RWR81 series supports resistances from 0.1 Ω to 1 kΩ with ±0.1%, ±0.5%, and ±1% tolerances.

Datasheet Summary
Powered by GS/AI

RWR81S6R81FSR36 is a military-grade axial wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 1 W and a resistance of 6.81 Ω ±1%. It has a solderable, inductive winding, high-temperature silicone coating, and complete welded construction. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The failure rate is 0.01% per 1000 hours and is packaged in bulk with single lot date code. The RWR81 series supports resistances from 0.1 Ω to 1 kΩ with ±0.1%, ±0.5%, and ±1% tolerances.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R81FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R81FSR36
Wirewound Resistors 3110-RWR81S6R81FSR36
EGS-1-80 6.81 1% RWR81S6R81FS R36

EGS-1-80 6.81 1% RWR81S6R81FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R81FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details