Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R49FSS74

Description
EGS-1-80 6.49 1% RWR81S6R49FS S74
Request a Quote
Description
EGS-1-80 6.49 1% RWR81S6R49FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 %, or 0.499 to 1 kΩ for ±0.1 %. It measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) long, with a diameter of 0.085 ± 0.020 in (2.16 ± 0.508 mm) and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) lead diameter. Operating temperature ranges from -55 °C to +250 °C. The dielectric withstanding voltage is 500 V min, and insulation resistance is 1000 MΩ dry. Temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω. It has a solderable, inductive winding with tinned Copperweld® terminals, meets ANSI J-STD-002, and is packaged in tape/reel with single lot traceability per code S74.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 %, or 0.499 to 1 kΩ for ±0.1 %. It measures 0.250 ± 0.031 in (6.35 ± 0.787 mm) long, with a diameter of 0.085 ± 0.020 in (2.16 ± 0.508 mm) and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) lead diameter. Operating temperature ranges from -55 °C to +250 °C. The dielectric withstanding voltage is 500 V min, and insulation resistance is 1000 MΩ dry. Temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω. It has a solderable, inductive winding with tinned Copperweld® terminals, meets ANSI J-STD-002, and is packaged in tape/reel with single lot traceability per code S74.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R49FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R49FSS74
Wirewound Resistors 3110-RWR81S6R49FSS74
EGS-1-80 6.49 1% RWR81S6R49FS S74

EGS-1-80 6.49 1% RWR81S6R49FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R49FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details