Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R34FSS74

Description
EGS-1-80 6.34 1% RWR81S6R34FS S74
Request a Quote
Description
EGS-1-80 6.34 1% RWR81S6R34FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a high-temperature silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and features a solderable, inductive winding. The device meets ANSI J-STD-002 solderability requirements and has an insulation resistance of 1000 MΩ minimum dry. The part number RWR81S6R34FSS74 includes a trailing packaging code (S74 = tape/reel, 500 pieces) not altering the base specification.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a high-temperature silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and features a solderable, inductive winding. The device meets ANSI J-STD-002 solderability requirements and has an insulation resistance of 1000 MΩ minimum dry. The part number RWR81S6R34FSS74 includes a trailing packaging code (S74 = tape/reel, 500 pieces) not altering the base specification.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R34FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R34FSS74
Wirewound Resistors 3110-RWR81S6R34FSS74
EGS-1-80 6.34 1% RWR81S6R34FS S74

EGS-1-80 6.34 1% RWR81S6R34FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R34FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details