Vishay Intertechnology, Inc. Wirewound Resistors RWR81S68R1FRR36

Description
EGS-1-80 68.1 1% RWR81S68R1FR R36
Request a Quote
Description
EGS-1-80 68.1 1% RWR81S68R1FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high-temperature silicone coating and complete welded construction, rated for 1 W at 25 °C. It features an inductive winding and operates from -55 °C to +250 °C, with a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The component has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum when dry, and a terminal strength of 5 lb minimum. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter, with a weight of 0.21 g. It meets MIL-PRF-39007 standards and ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high-temperature silicone coating and complete welded construction, rated for 1 W at 25 °C. It features an inductive winding and operates from -55 °C to +250 °C, with a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The component has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum when dry, and a terminal strength of 5 lb minimum. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter, with a weight of 0.21 g. It meets MIL-PRF-39007 standards and ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S68R1FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R1FRR36
Wirewound Resistors 3110-RWR81S68R1FRR36
EGS-1-80 68.1 1% RWR81S68R1FR R36

EGS-1-80 68.1 1% RWR81S68R1FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S68R1FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details