The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, weighing 0.21 g. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 500 V minimum. The resistor is inductive, with a terminal strength of 5 lb minimum, and is qualified to MIL-PRF-39007 with an available failure rate of 0.01% per 1000 h (R) or 0.001% per 1000 h (S).
EGS-1-80 681 1% RWR81S6810FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S6810FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |