Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6810FMB12

Description
EGS-1-80 681 1% RWR81S6810FM B12
Request a Quote
Description
EGS-1-80 681 1% RWR81S6810FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It is qualified to MIL-PRF-39007 and available in an inductive winding style with a resistance range of 0.1 to 1 kΩ for ±1% tolerance and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω, and +400 ppm/°C max for 0.505 to 1.0 Ω. The part supports failure rate levels up to M (1.0 %/1000 h) and is supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It is qualified to MIL-PRF-39007 and available in an inductive winding style with a resistance range of 0.1 to 1 kΩ for ±1% tolerance and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω, and +400 ppm/°C max for 0.505 to 1.0 Ω. The part supports failure rate levels up to M (1.0 %/1000 h) and is supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6810FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6810FMB12
Wirewound Resistors 3110-RWR81S6810FMB12
EGS-1-80 681 1% RWR81S6810FM B12

EGS-1-80 681 1% RWR81S6810FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6810FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Leaded Resistor - SM-6 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details