Riedon, Inc. Leaded Resistor SM-6

Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - SM-6 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
SM-6
Leaded Resistor SM-6
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
  • Resistances to 6 Megaohms
  • Resistance Tolerances to +/-0.005%
  • Temperature Coefficients of +/-1 ppm/K
  • Power Ratings to 2W
  • 100% Acceptance Tested / Traceable to NIST
  • Long Term Stability / 100ppm/year
  • Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SM-6
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details